Texas Instruments TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise TPS79430DGNR

Description
Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise - TPS79430DGNR - Texas Instruments
Dallas, TX, United States
TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise
TPS79430DGNR
TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise TPS79430DGNR
Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13529-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13529-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13529-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
3V 250mA 5.5V HTSSOP LDO Voltage Regulator IC
776-TPS79430DGNR
3V 250mA 5.5V HTSSOP LDO Voltage Regulator IC 776-TPS79430DGNR
3V LDO 250mA, 2.7-5.5V In, 155mV Dropout, HTSSOP Product overview: TPS79430DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79430DGNR can be used for catalog matching and distributor lookup.

3V LDO 250mA, 2.7-5.5V In, 155mV Dropout, HTSSOP Product overview: TPS79430DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79430DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79430DGNR - 111068-TPS79430DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79430DGNR
111068-TPS79430DGNR
PMIC - PMIC - Voltage Regulators - Linear - TPS79430DGNR 111068-TPS79430DGNR
Manufacturer: Texas Instruments Win Source Part Number: 111068-TPS79430DGNR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.155V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.21V @ 250mA Operating Supply Current: 220μA PSRR: 65dB to 40dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111068-TPS79430DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.155V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.21V @ 250mA
Operating Supply Current: 220μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79430DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79430DGNR
PMIC - Voltage Regulators - Linear TPS79430DGNR
IC REG LINEAR 3V 250MA 8MSOP PWR

IC REG LINEAR 3V 250MA 8MSOP PWR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79430DGNR
LDO Voltage Regulators TPS79430DGNR
LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79430DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79430DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79430DGNR
IC REG LINEAR 3V 250MA 8MSOP PWR

IC REG LINEAR 3V 250MA 8MSOP PWR

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79430DGNR 296-13529-2-ND 776-TPS79430DGNR 111068-TPS79430DGNR TPS79430DGNR TPS79430DGNR TPS79430DGNR
Product Name TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 250mA 5.5V HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79430DGNR PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; MSOP-PowerPAD,SOT-223 Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; HTSSOP Other; 8-MSOP-PowerPad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LM2941QML 1A Low Dropout Adjustable Regulator - 5962-9166703QYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details