Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
1.5-A, low-dropout voltage regulator with enable 6-SOT-223 -40 to 125 Product overview: TPS78633DCQRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78633DCQRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113355-TPS78633DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.51V @ 1.5A
Operating Supply Current: 385μA
PSRR: 59dB to 32dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics, Portable Devices, Power Management
IC REG LINEAR 3.3V 1.5A SOT223-6
IC REG LINEAR 3.3V 1.5A SOT223-6
LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78633DCQRG4 | TPS78633DCQRG4-ND | 776-TPS78633DCQRG4 | 1113355-TPS78633DCQRG4 | TPS78633DCQRG4 | TPS78633DCQRG4 | TPS78633DCQRG4 |
| Product Name | TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS78633DCQRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |