150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator 5-SOT -40 to 105
150-mA, nano-IQ, low-dropout voltage regulator with enable from -40°C to +105°C 5-SOT-23-THIN -40 to 105 Product overview: TPS78342DDCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78342DDCR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN
LDO Voltage Regulators 150mA, 5-SOT -40 to 105
IC REG LINEAR 4.2V 150MA SOT23-5
IC REG LINEAR 4.2V 150MA SOT23-5
IC REG LINEAR 4.2V 150MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78342DDCR | 776-TPS78342DDCR | 296-40967-2-ND | TPS78342DDCR | TPS78342DDCR | TPS78342DDCR | TPS78342DDCR |
| Product Name | TPS78342 150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator | SOT-23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; SOT | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 2.2 to 5.5 volts | 5.5 volts | 5.5 volts |