Texas Instruments TPS79147 Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise TPS79147DBVR

Description
Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79147 Single Output LDO, 100mA, Fixed(4.7V), High PSRR,  Low Noise - TPS79147DBVR - Texas Instruments
Dallas, TX, United States
TPS79147 Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise
TPS79147DBVR
TPS79147 Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise TPS79147DBVR
Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79147DBVR - 043328-TPS79147DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79147DBVR
043328-TPS79147DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS79147DBVR 043328-TPS79147DBVR
Manufacturer: Texas Instruments Win Source Part Number: 043328-TPS79147DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.038V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Family Name: TPS79147 Output Voltage: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 4.7V Dropout Voltage-Max: 0.7V @ 100mA Operating Supply Current: 250μA PSRR: 70dB to 37dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): TPS79147DBVRG4Q1; RT9193-49PB; RT9193-4GGJ5; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043328-TPS79147DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.038V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Family Name: TPS79147
Output Voltage: 4.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.7V
Dropout Voltage-Max: 0.7V @ 100mA
Operating Supply Current: 250μA
PSRR: 70dB to 37dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TPS79147DBVRG4Q1; RT9193-49PB; RT9193-4GGJ5;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11867-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11867-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11867-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11867-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11867-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11867-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
100mA 4.7V SOT-23 LDO Voltage Regulator IC
776-TPS79147DBVR
100mA 4.7V SOT-23 LDO Voltage Regulator IC 776-TPS79147DBVR
100mA LDO 4.7V Fixed Output, 38mV Dropout, SOT-23-5 Product overview: TPS79147DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 4.7V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 4.7V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79147DBVR can be used for catalog matching and distributor lookup.

100mA LDO 4.7V Fixed Output, 38mV Dropout, SOT-23-5 Product overview: TPS79147DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 4.7V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 4.7V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79147DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79147DBVR
LDO Voltage Regulators TPS79147DBVR
LDO Voltage Regulators 100mA 4.7V Hi PSRR

LDO Voltage Regulators 100mA 4.7V Hi PSRR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79147DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79147DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79147DBVR
IC REG LINEAR 4.7V 100MA SOT23-5

IC REG LINEAR 4.7V 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79147DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79147DBVR
PMIC - Voltage Regulators - Linear TPS79147DBVR
IC REG LINEAR 4.7V 100MA SOT23-5

IC REG LINEAR 4.7V 100MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79147DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79147DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79147DBVR
IC REG LINEAR 4.7V 100MA SOT23-5

IC REG LINEAR 4.7V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79147DBVR 043328-TPS79147DBVR 296-11867-1-ND 776-TPS79147DBVR TPS79147DBVR TPS79147DBVR TPS79147DBVR TPS79147DBVR
Product Name TPS79147 Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS79147DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA 4.7V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers
Battery Chargers - BQ24113ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details