Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
AUTOMOTIVE, 1-A, HIGH-ACCURACY, Product overview: TPS78518QWDRBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78518QWDRBRQ1
Win Source Part Number: 1353144-TPS78518QWDR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Voltage Dropout (Max): 0.425V @ 1A
Current - Output: 1A
Current - Quiescent (Iq): 40 µA
PSRR: 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
AUTOMOTIVE, 1-A, HIGH-ACCURACY,
AUTOMOTIVE, 1-A, HIGH-ACCURACY
AUTOMOTIVE, 1-A, HIGH-ACCURACY,
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS78518QWDRBRQ1DKR-ND | 776-TPS78518QWDRBRQ1 | 1353144-TPS78518QWDRBRQ1 | TPS78518QWDRBRQ1 | TPS78518QWDRBRQ1 | TPS78518QWDRBRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 8-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |