Texas Instruments TPS78330 150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator TPS78330DDCT

Description
150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator 5-SOT -40 to 105
Request a Quote Datasheet
Description
150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator 5-SOT -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78330 150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator - TPS78330DDCT - Texas Instruments
Dallas, TX, United States
TPS78330 150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator
TPS78330DDCT
TPS78330 150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator TPS78330DDCT
150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator 5-SOT -40 to 105

150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator 5-SOT -40 to 105

Buy Now Datasheet
Singapore, Singapore
3V 150mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS78330DDCT
3V 150mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS78330DDCT
3V LDO Regulator, 150mA, 5.5V In, SOT-23 Product overview: TPS78330DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78330DDCT can be used for catalog matching and distributor lookup.

3V LDO Regulator, 150mA, 5.5V In, SOT-23 Product overview: TPS78330DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78330DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 8175458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8175458P
Voltage Regulators 8175458P
500nA 150mA 3V LDO Regulator TSOT23-5

500nA 150mA 3V LDO Regulator TSOT23-5

Supplier's Site
Voltage Regulators - 8175458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8175458
Voltage Regulators 8175458
500nA 150mA 3V LDO Regulator TSOT23-5

500nA 150mA 3V LDO Regulator TSOT23-5

Supplier's Site
Voltage Regulators - 1456234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1456234
Voltage Regulators 1456234
500nA 150mA 3V LDO Regulator TSOT23-5

500nA 150mA 3V LDO Regulator TSOT23-5

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS78330DDCT - 1113338-TPS78330DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78330DDCT
1113338-TPS78330DDCT
PMIC - PMIC - Voltage Regulators - Linear - TPS78330DDCT 1113338-TPS78330DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1113338-TPS78330DDCT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 800nA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113338-TPS78330DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 800nA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27178-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27178-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27178-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27178-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27178-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27178-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27178-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27178-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27178-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS78330DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78330DDCT
PMIC - Voltage Regulators - Linear TPS78330DDCT
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78330DDCT
LDO Voltage Regulators TPS78330DDCT
LDO Voltage Regulators 150mA Ultra-Lo Quies Crnt Iq0.5uA LDO Reg

LDO Voltage Regulators 150mA Ultra-Lo Quies Crnt Iq0.5uA LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78330DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78330DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78330DDCT
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78330DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78330DDCT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78330DDCT
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78330DDCT 776-TPS78330DDCT 8175458P 8175458 1113338-TPS78330DDCT 296-27178-6-ND TPS78330DDCT TPS78330DDCT TPS78330DDCT TPS78330DDCT
Product Name TPS78330 150mA, Ultra-Low Quiescent Current, Iq 0.5?A, Low-Dropout Linear Regulator 3V 150mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS78330DDCT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT Other; SOT-23 SOT23; Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24261MRGET - 142705-BQ24261MRGET - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ25708RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LP2953QML Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details