The TPS77633QPWPREP is a 500-mA low-dropout voltage regulator with a fixed 3.3-V output, designed for high-performance applications requiring fast transient response and low quiescent current. It is housed in a 20-pin TSSOP PowerPAD package with dimensions compatible with a tape and reel format of 330 mm reel diameter and 16.4 mm tape width. The device operates over a junction temperature range of -40°C to 125°C, maintains a 2% output voltage tolerance across line, load, and temperature variations, and features a dropout voltage of 169 mV at 500 mA. It includes thermal shutdown protection, an open-drain power good output, and a sleep mode reducing quiescent current to 1 µA. The part meets JEDEC and industry standards for extended temperature operation and is qualified under enhanced product change notification protocols.
Enhanced Product Fast-Transient-Respo
TPS77633-EP Enhanced Product Fast-Transient-Respo
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
IC REG LIN 3.3V 500MA 20HTSSOP
LDO Voltage Regulators Mil Enh Fast-Trans Resp 500mA LDO
IC REG LIN 3.3V 500MA 20HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77633QPWPREP | TPS77633QPWPREP | 296-21285-2-ND | TPS77633QPWPREP | TPS77633QPWPREP | TPS77633QPWPREP |
| Product Name | TPS77633-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |