Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
3V 150mA LDO Voltage Regulator, 5.5V In, 130mV Dropout, 500nA IQ Product overview: TPS78230DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78230DRVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113330-TPS78230DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
IC REG LINEAR 3V 150MA 6WSON
IC REG LINEAR 3V 150MA 6WSON
LDO Voltage Regulators 150mA Ultra-Lo Quies Crnt 1uA LDO Linear
IC REG LINEAR 3V 150MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS78230DRVT | 776-TPS78230DRVT | 1113330-TPS78230DRVT | 296-24636-6-ND | TPS78230DRVT | TPS78230DRVT | TPS78230DRVT | TPS78230DRVT |
| Product Name | TPS78230 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current | 3V 150mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS78230DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SON,SOT | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |