Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-SOIC
750mA LDO, 5.5V Adj, 2% Acc, 260mV Dropout, 8-SOIC Product overview: TPS77701D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750mA, 5.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 5.5V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77701D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937375-TPS77701D
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 750mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS77701
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-2783-5, TPS77701DG4-ND, -296-2783-5-NDR, -TPS77701DG4-NDR, 296-2783-5-NDR, 296-2783-5, -TPS77701DG4, -TPS77701D-NDR, TPS77701DG4, -296-2783-5-ND
IC REG LIN POS ADJ 750MA 8SOIC
LDO Voltage Regulators Fast-Tran-Res 750-mA
IC REG LIN POS ADJ 750MA 8SOIC
IC REG LIN POS ADJ 750MA 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77701D | 296-2783-5-ND | 776-TPS77701D | 937375-TPS77701D | TPS77701D | TPS77701D | TPS77701D | TPS77701D |
| Product Name | TPS77701 Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 750mA 5.5V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS77701D | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset | |||||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | 1.5 volts | 1.5 volts |