Texas Instruments TPS77633 Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output TPS77633PWPR

Description
Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77633 Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output - TPS77633PWPR - Texas Instruments
Dallas, TX, United States
TPS77633 Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output
TPS77633PWPR
TPS77633 Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output TPS77633PWPR
Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77633PWPR - 034793-TPS77633PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77633PWPR
034793-TPS77633PWPR
PMIC - PMIC - Voltage Regulators - Linear - TPS77633PWPR 034793-TPS77633PWPR
Manufacturer: Texas Instruments Win Source Part Number: 034793-TPS77633PWPR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.169V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.29V @ 500mA Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034793-TPS77633PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.169V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.29V @ 500mA
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.3V 500mA HTSSOP LDO Voltage Regulator IC
776-TPS77633PWPR
Low-Power 3.3V 500mA HTSSOP LDO Voltage Regulator IC 776-TPS77633PWPR
3.3V 500mA LDO, Low IQ, Power Good, HTSSOP Product overview: TPS77633PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 500mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77633PWPR can be used for catalog matching and distributor lookup.

3.3V 500mA LDO, Low IQ, Power Good, HTSSOP Product overview: TPS77633PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 500mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77633PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50562-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50562-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50562-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50562-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50562-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50562-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50562-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50562-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50562-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77633PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77633PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77633PWPR
IC REG LIN 3.3V 500MA 20HTSSOP

IC REG LIN 3.3V 500MA 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77633PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77633PWPR
PMIC - Voltage Regulators - Linear TPS77633PWPR
IC REG LIN 3.3V 500MA 20HTSSOP

IC REG LIN 3.3V 500MA 20HTSSOP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77633PWPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77633PWPR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77633PWPR
IC REG LIN 3.3V 500MA 20HTSSOP

IC REG LIN 3.3V 500MA 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77633PWPR 034793-TPS77633PWPR 776-TPS77633PWPR 296-50562-1-ND TPS77633PWPR TPS77633PWPR TPS77633PWPR
Product Name TPS77633 Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output PMIC - PMIC - Voltage Regulators - Linear - TPS77633PWPR Low-Power 3.3V 500mA HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; HTSSOP,SOIC SSOP; Other; 20-HTSSOP Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27421YZFR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers