Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
3.3V 200mA LDO Regulator, 2.7-5.5V In, SOT-23 Product overview: TPS79333DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79333DBVRG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 200MA SOT23-5
IC REG LINEAR 3.3V 200MA SOT23-5
LDO Voltage Regulators High PSRR Fast RF High-Enable 200mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-52826-2-ND | 776-TPS79333DBVRG4 | TPS79333DBVRG4 | TPS79333DBVRG4 | TPS79333DBVRG4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |