Texas Instruments TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output TPS77601DRG4

Description
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output - TPS77601DRG4 - Texas Instruments
Dallas, TX, United States
TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output
TPS77601DRG4
TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output TPS77601DRG4
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 8-SOIC -40 to 125

Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77601DRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77601DRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77601DRG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77601DRG4 - 213449-TPS77601DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77601DRG4
213449-TPS77601DRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS77601DRG4 213449-TPS77601DRG4
Manufacturer: Texas Instruments Win Source Part Number: 213449-TPS77601DRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.169V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 500mA Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 125μA PSRR: 60dB (100Hz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213449-TPS77601DRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.169V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500mA 10V 5.5V SOIC LDO Voltage Regulator IC
776-TPS77601DRG4
500mA 10V 5.5V SOIC LDO Voltage Regulator IC 776-TPS77601DRG4
500mA LDO, 10V In, 5.5V Out, Adj, Power Good, 8-SOIC Product overview: TPS77601DRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V, 5.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77601DRG4 can be used for catalog matching and distributor lookup.

500mA LDO, 10V In, 5.5V Out, Adj, Power Good, 8-SOIC Product overview: TPS77601DRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V, 5.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77601DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77601DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77601DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77601DRG4
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77601DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77601DRG4
PMIC - Voltage Regulators - Linear TPS77601DRG4
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77601DRG4
LDO Voltage Regulators TPS77601DRG4
LDO Voltage Regulators Fast-Tran-Res 500-mA

LDO Voltage Regulators Fast-Tran-Res 500-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77601DRG4 TPS77601DRG4-ND 213449-TPS77601DRG4 776-TPS77601DRG4 TPS77601DRG4 TPS77601DRG4 TPS77601DRG4
Product Name TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS77601DRG4 500mA 10V 5.5V SOIC LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; HTSSOP,SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Output Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 volts 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details