Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125
TPS786 Ultralow-Noise, High-PSRR, Fast, RF, 1.5-A Low-Dropout Linear Regulators
2.8V 1.5A LDO Regulator, SOT-223-6 Product overview: TPS78628DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78628DCQR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
Manufacturer: Texas Instruments
Win Source Part Number: 1273577-TPS78628DCQR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: TPS78628
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 385μA
PSRR: 59dB ~ 32dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.58V @ 1.5A
Alternative Parts (Cross-Reference): NCP705ST28T3G; ADP3339AKCZ-2.85-R7;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A
IC REG LINEAR 2.8V 1.5A SOT223-6
IC REG LINEAR 2.8V 1.5A SOT223-6
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78628DCQR | TPS78628DCQR | 776-TPS78628DCQR | 296-13758-2-ND | 1273577-TPS78628DCQR | TPS78628DCQR | TPS78628DCQR | TPS78628DCQR |
| Product Name | TPS78628 Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR | 2.8V 1.5A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS78628DCQR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-223,DDPAK/TO-263 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts |