Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77518QPWPRQ1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15297-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15297-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15297-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77518QPWPRQ1 - 1113278-TPS77518QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77518QPWPRQ1
1113278-TPS77518QPWPRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS77518QPWPRQ1 1113278-TPS77518QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1113278-TPS77518QPWP RQ1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1113278-TPS77518QPWPRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Singapore, Singapore
Automotive HTSSOP Voltage Regulator IC
776-TPS77518QPWPRQ1
Automotive HTSSOP Voltage Regulator IC 776-TPS77518QPWPRQ1
Automotive Fast Transient-Response 500-mA Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125 Product overview: TPS77518QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77518QPWPRQ1 can be used for catalog matching and distributor lookup.

Automotive Fast Transient-Response 500-mA Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125 Product overview: TPS77518QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77518QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77518QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77518QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77518QPWPRQ1
IC REG LIN 1.8V 500MA 20HTSSOP

IC REG LIN 1.8V 500MA 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77518QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77518QPWPRQ1
PMIC - Voltage Regulators - Linear TPS77518QPWPRQ1
IC REG LIN 1.8V 500MA 20HTSSOP

IC REG LIN 1.8V 500MA 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-15297-2-ND 1113278-TPS77518QPWPRQ1 776-TPS77518QPWPRQ1 TPS77518QPWPRQ1 TPS77518QPWPRQ1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS77518QPWPRQ1 Automotive HTSSOP Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-HTSSOP Other; HTSSOP SSOP
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Enable, Reset
Unlock Full Specs
to access all available technical data