Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 20-HTSSOP -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
IC REG LIN 1.6V 500MA 20HTSSOP
LDO Voltage Regulators 500-mA 1.6-V LDO
IC REG LIN 1.6V 500MA 20HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77516PWPRG4 | TPS77516PWPRG4-ND | TPS77516PWPRG4 | TPS77516PWPRG4 | TPS77516PWPRG4 |
| Product Name | TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; HTSSOP,SOIC | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||
| Output Voltage | 1.6 volts | 1.6 volts | 1.6 volts |