Texas Instruments TPS781250200 Single Output LDO, 150mA, Dual Level Fixed (2.5 or 2.0V) with Vset Pin, 1uA Quiescent Current TPS781250200DDCR

Description
Single Output LDO, 150mA, Dual Level Fixed (2.5 or 2.0V) with Vset Pin, 1uA Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Dual Level Fixed (2.5 or 2.0V) with Vset Pin, 1uA Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS781250200 Single Output LDO, 150mA, Dual Level Fixed (2.5 or 2.0V) with Vset Pin, 1uA Quiescent Current - TPS781250200DDCR - Texas Instruments
Dallas, TX, United States
TPS781250200 Single Output LDO, 150mA, Dual Level Fixed (2.5 or 2.0V) with Vset Pin, 1uA Quiescent Current
TPS781250200DDCR
TPS781250200 Single Output LDO, 150mA, Dual Level Fixed (2.5 or 2.0V) with Vset Pin, 1uA Quiescent Current TPS781250200DDCR
Single Output LDO, 150mA, Dual Level Fixed (2.5 or 2.0V) with Vset Pin, 1uA Quiescent Current 5-SOT -40 to 125

Single Output LDO, 150mA, Dual Level Fixed (2.5 or 2.0V) with Vset Pin, 1uA Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29966-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29966-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29966-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS781250200DDCR - 1090197-TPS781250200DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS781250200DDCR
1090197-TPS781250200DDCR
PMIC - PMIC - Voltage Regulators - Linear - TPS781250200DDCR 1090197-TPS781250200DDCR
Manufacturer: Texas Instruments Win Source Part Number: 1090197-TPS781250200 DDCR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V, 2V Dropout Voltage-Max: 0.25V @ 150mA, Operating Supply Current: 1.3μA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1090197-TPS781250200DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V, 2V
Dropout Voltage-Max: 0.25V @ 150mA,
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 150mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS781250200DDCR
2.5V 150mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS781250200DDCR
2.5V 150mA LDO Voltage Regulator, 5.5V In, SOT-23-5 Product overview: TPS781250200DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS781250200DDCR can be used for catalog matching and distributor lookup.

2.5V 150mA LDO Voltage Regulator, 5.5V In, SOT-23-5 Product overview: TPS781250200DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS781250200DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS781250200DDCR
LDO Voltage Regulators TPS781250200DDCR
LDO Voltage Regulators Sgl Output LDO,150mA

LDO Voltage Regulators Sgl Output LDO,150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS781250200DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS781250200DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS781250200DDCR
IC REG LIN 2.5V/2V 150MA SOT23-5

IC REG LIN 2.5V/2V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS781250200DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS781250200DDCR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS781250200DDCR
IC REG LIN 2.5V/2V 150MA SOT23-5

IC REG LIN 2.5V/2V 150MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS781250200DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS781250200DDCR
PMIC - Voltage Regulators - Linear TPS781250200DDCR
IC REG LIN 2.5V/2V 150MA SOT23-5

IC REG LIN 2.5V/2V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS781250200DDCR 296-29966-2-ND 1090197-TPS781250200DDCR 776-TPS781250200DDCR TPS781250200DDCR TPS781250200DDCR TPS781250200DDCR TPS781250200DDCR
Product Name TPS781250200 Single Output LDO, 150mA, Dual Level Fixed (2.5 or 2.0V) with Vset Pin, 1uA Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS781250200DDCR 2.5V 150mA 5.5V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Adjustable / Variable Fixed
Package Type Other; SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2 to 2.5 volts 2 to 2.5 volts 2.5 to 2 volts 4.2 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25672RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR-V160 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details