Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055953-TPS78001DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.22 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Operating Supply Current: 800nA to 5μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Maximum Output Voltage: 5.25V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
150mA LDO, 5.5V In, 5.25V Out, 200mV Dropout, 6-WSON Product overview: TPS78001DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78001DRVR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Sgl Output LDO 150mA Adj
IC REG LIN POS ADJ 150MA 6WSON
IC REG LIN POS ADJ 150MA 6WSON
IC REG LIN POS ADJ 150MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78001DRVR | 055953-TPS78001DRVR | 296-23438-2-ND | 776-TPS78001DRVR | TPS78001DRVR | TPS78001DRVR | TPS78001DRVR | TPS78001DRVR |
| Product Name | TPS78001 Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS78001DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150mA 5.5V 5.25V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SON,SOT | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.22 to 5.25 volts | 1.22 volts | 1.22 to 5.25 volts | 5.25 volts | 1.22 volts | 1.22 volts |