Texas Instruments TPS77801 Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output TPS77801PWPG4

Description
Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77801 Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output - TPS77801PWPG4 - Texas Instruments
Dallas, TX, United States
TPS77801 Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output
TPS77801PWPG4
TPS77801 Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output TPS77801PWPG4
Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77801PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77801PWPG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77801PWPG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 20-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317087-TPS77801PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317087-TPS77801PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317087-TPS77801PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1317087-TPS77801PWPG 4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 70 Mounting: Surface Mount Current - Output: 750mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Reset Voltage - Output (Max): 5.5V Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width) PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) Current - Quiescent (Iq): 125 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS77801 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317087-TPS77801PWPG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 70
Mounting: Surface Mount
Current - Output: 750mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Reset
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 125 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS77801
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
750mA 5.5V 10V HTSSOP LDO Voltage Regulator IC
776-TPS77801PWPG4
750mA 5.5V 10V HTSSOP LDO Voltage Regulator IC 776-TPS77801PWPG4
750mA LDO 5.5V Adj, 10V In, Power Good, HTSSOP Product overview: TPS77801PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750mA, 5.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77801PWPG4 can be used for catalog matching and distributor lookup.

750mA LDO 5.5V Adj, 10V In, Power Good, HTSSOP Product overview: TPS77801PWPG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750mA, 5.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77801PWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS77801PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77801PWPG4
PMIC - Voltage Regulators - Linear TPS77801PWPG4
IC REG LIN POS ADJ 20HTSSOP

IC REG LIN POS ADJ 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77801PWPG4
LDO Voltage Regulators TPS77801PWPG4
LDO Voltage Regulators Fast-Tran-Res 750-mA

LDO Voltage Regulators Fast-Tran-Res 750-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77801PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77801PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77801PWPG4
IC REG LIN POS ADJ 20HTSSOP

IC REG LIN POS ADJ 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77801PWPG4 TPS77801PWPG4-ND 1317087-TPS77801PWPG4 776-TPS77801PWPG4 TPS77801PWPG4 TPS77801PWPG4 TPS77801PWPG4
Product Name TPS77801 Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 750mA 5.5V 10V HTSSOP LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC,HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-PowerTSSOP (0.173", 4.40mm Width) Other; HTSSOP SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Enable, Power Good, Reset
Output Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25883RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details