Texas Instruments TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS TPS77516PWP

Description
Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 20-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 20-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS - TPS77516PWP - Texas Instruments
Dallas, TX, United States
TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS
TPS77516PWP
TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS TPS77516PWP
Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 20-HTSSOP -40 to 85

Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 20-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77516PWP - 043325-TPS77516PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77516PWP
043325-TPS77516PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS77516PWP 043325-TPS77516PWP
Manufacturer: Texas Instruments Win Source Part Number: 043325-TPS77516PWP Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA Output Voltage: 1.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.6V Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043325-TPS77516PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Output Voltage: 1.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.6V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.6V 500mA 10V HTSSOP LDO Voltage Regulator IC
776-TPS77516PWP
1.6V 500mA 10V HTSSOP LDO Voltage Regulator IC 776-TPS77516PWP
1.6V 500mA LDO Regulator, 10V In, 80uA IQ, HTSSOP Product overview: TPS77516PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.6V, 500mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77516PWP can be used for catalog matching and distributor lookup.

1.6V 500mA LDO Regulator, 10V In, 80uA IQ, HTSSOP Product overview: TPS77516PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.6V, 500mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77516PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS77516PWP - Rochester Electronics
Newburyport, MA, United States
TPS775 Fast Transient Response, 500mA, Low-Dropout Voltage Regulators with Supervisor

TPS775 Fast Transient Response, 500mA, Low-Dropout Voltage Regulators with Supervisor

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12401-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12401-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12401-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Buy Now Datasheet
IC REG LIN 1.6V 500MA 20HTSSOP - 815-TPS77516PWP - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.6V 500MA 20HTSSOP
815-TPS77516PWP
IC REG LIN 1.6V 500MA 20HTSSOP 815-TPS77516PWP
IC REG LIN 1.6V 500MA 20HTSSOP

IC REG LIN 1.6V 500MA 20HTSSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77516PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77516PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77516PWP
IC REG LIN 1.6V 500MA 20HTSSOP

IC REG LIN 1.6V 500MA 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77516PWP
LDO Voltage Regulators TPS77516PWP
LDO Voltage Regulators 500-mA 1.6-V LDO

LDO Voltage Regulators 500-mA 1.6-V LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77516PWP 043325-TPS77516PWP 776-TPS77516PWP TPS77516PWP 296-12401-5-ND 815-TPS77516PWP TPS77516PWP TPS77516PWP
Product Name TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS PMIC - PMIC - Voltage Regulators - Linear - TPS77516PWP 1.6V 500mA 10V HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LIN 1.6V 500MA 20HTSSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP,SOIC SSOP; Other; 20-HTSSOP Other; HTSSOP SSOP; Other; HTSSOP20 Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-PowerTSSOP (0.173, 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.6 volts 1.6 volts 1.6 volts 1.6 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data