Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034833-TPS79401DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.145V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 220μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-HVSSOP
250mA LDO, 5.5V Adj Output, 145mV Dropout, HTSSOP Product overview: TPS79401DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, HTSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79401DGNR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 250MA 8HVSSOP
IC REG LIN POS ADJ 250MA 8HVSSOP
LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA
IC REG LIN POS ADJ 250MA 8HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79401DGNR | 034833-TPS79401DGNR | 296-13526-1-ND | 776-TPS79401DGNR | TPS79401DGNR | TPS79401DGNR | TPS79401DGNR | TPS79401DGNR |
| Product Name | TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise | PMIC - PMIC - Voltage Regulators - Linear - TPS79401DGNR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250mA 5.5V HTSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; MSOP-PowerPAD,SOT-223 | Other; 8-MSOP-PowerPad | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; HTSSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.22 to 5.4 volts | 1.2 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 volts | 1.2 volts |