Manufacturer: Texas Instruments
Win Source Part Number: 1273597-TPS79301DBVR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TPS79301-Q1
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 70dB ~ 43dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Voltage MAX: 5.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): FAN2558SX_NL; LTC1844ES5-BYP#PBF; LTC1844ES5-BYP;
Introduction Date: September 28, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
200mA LDO Regulator, 5.5V, SOT-23, 2.7-5.5V In, 1.2-5.5V Out Product overview: TPS79301DBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79301DBVRQ1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6
IC REG LIN POS ADJ 200MA SOT23-6
LDO Voltage Regulators AutoCat Lo HiPSRRF RF200mA
IC REG LIN POS ADJ 200MA SOT23-6
IC REG LIN POS ADJ 200MA SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1273597-TPS79301DBVRQ1 | 776-TPS79301DBVRQ1 | 296-15305-1-ND | TPS79301DBVRQ1 | TPS79301DBVRQ1 | TPS79301DBVRQ1 | TPS79301DBVRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS79301DBVRQ1 | 200mA 5.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-6 | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.22 volts | 5.5 volts | 1.22 to 5.5 volts | 1.22 volts | 1.22 volts |