Automotive Catalog UltraLow Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
3.3V 100mA LDO Regulator, SOT-23-5, AEC-Q100 Product overview: TPS79133DBVRG4Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79133DBVRG4Q1
Manufacturer: Texas Instruments
Win Source Part Number: 1113380-TPS79133DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.9V @ 100mA
Operating Supply Current: 250μA
PSRR: 70dB to 37dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Sgl Output LDO 100mA Adj
IC REG LINEAR 3.3V 100MA SOT23-5
IC REG LINEAR 3.3V 100MA SOT23-5
IC REG LINEAR 3.3V 100MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79133DBVRG4Q1 | 296-24442-1-ND | 776-TPS79133DBVRG4Q1 | 1113380-TPS79133DBVRG4Q1 | TPS79133DBVRG4Q1 | TPS79133DBVRG4Q1 | TPS79133DBVRG4Q1 | TPS79133DBVRG4Q1 |
| Product Name | TPS79133-Q1 Automotive Catalog UltraLow Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 3.3V 100mA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79133DBVRG4Q1 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |