Texas Instruments TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise TPS79425DCQ

Description
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise - TPS79425DCQ - Texas Instruments
Dallas, TX, United States
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise
TPS79425DCQ
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise TPS79425DCQ
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85

Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DCQ - 1273606-TPS79425DCQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DCQ
1273606-TPS79425DCQ
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DCQ 1273606-TPS79425DCQ
Manufacturer: Texas Instruments Win Source Part Number: 1273606-TPS79425DCQ Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: TPS79425 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA PSRR: 65dB ~ 40dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MCP1826S2502E/DC; AP130 -25YG- 7; AP130 -25YRG-U; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273606-TPS79425DCQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS79425
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 65dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MCP1826S2502E/DC; AP130 -25YG- 7; AP130 -25YRG-U;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27101-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27101-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27101-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Buy Now Datasheet
Singapore, Singapore
2.5V 250mA 5.5V LDO Voltage Regulator IC
776-TPS79425DCQ
2.5V 250mA 5.5V LDO Voltage Regulator IC 776-TPS79425DCQ
2.5V 250mA LDO Regulator, 5.5V In, SOT-223-6 Product overview: TPS79425DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79425DCQ can be used for catalog matching and distributor lookup.

2.5V 250mA LDO Regulator, 5.5V In, SOT-223-6 Product overview: TPS79425DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79425DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79425DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79425DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79425DCQ
IC REG LIN 2.5V 250MA SOT223-6

IC REG LIN 2.5V 250MA SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79425DCQ
LDO Voltage Regulators TPS79425DCQ
LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79425DCQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79425DCQ
PMIC - Voltage Regulators - Linear TPS79425DCQ
IC REG LIN 2.5V 250MA SOT223-6

IC REG LIN 2.5V 250MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79425DCQ 1273606-TPS79425DCQ 296-27101-5-ND 776-TPS79425DCQ TPS79425DCQ TPS79425DCQ TPS79425DCQ
Product Name TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS79425DCQ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 250mA 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; MSOP-PowerPAD,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR-V160 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details