Texas Instruments TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR TPS78633KTTRG3

Description
Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR - TPS78633KTTRG3 - Texas Instruments
Dallas, TX, United States
TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR
TPS78633KTTRG3
TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR TPS78633KTTRG3
Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 5-DDPAK/TO-263

Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 5-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78633KTTRG3 - 1113357-TPS78633KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78633KTTRG3
1113357-TPS78633KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS78633KTTRG3 1113357-TPS78633KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 1113357-TPS78633KTTR G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.51V @ 1.5A Operating Supply Current: 385μA PSRR: 59dB to 32dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113357-TPS78633KTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.51V @ 1.5A
Operating Supply Current: 385μA
PSRR: 59dB to 32dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50564-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50564-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50564-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50564-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50564-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50564-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50564-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50564-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50564-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A 5.5V LDO Voltage Regulator IC
776-TPS78633KTTRG3
3.3V 1.5A 5.5V LDO Voltage Regulator IC 776-TPS78633KTTRG3
3.3V LDO 1.5A, 5.5V In, TO-263 Product overview: TPS78633KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78633KTTRG3 can be used for catalog matching and distributor lookup.

3.3V LDO 1.5A, 5.5V In, TO-263 Product overview: TPS78633KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78633KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78633KTTRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78633KTTRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78633KTTRG3
IC REG LINEAR 3.3V 1.5A DDPAK

IC REG LINEAR 3.3V 1.5A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS78633KTTRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78633KTTRG3
PMIC - Voltage Regulators - Linear TPS78633KTTRG3
IC REG LINEAR 3.3V 1.5A DDPAK

IC REG LINEAR 3.3V 1.5A DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78633KTTRG3
LDO Voltage Regulators TPS78633KTTRG3
LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78633KTTRG3 1113357-TPS78633KTTRG3 296-50564-6-ND 776-TPS78633KTTRG3 TPS78633KTTRG3 TPS78633KTTRG3 TPS78633KTTRG3
Product Name TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS78633KTTRG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 1.5A 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27500DRZR-V130 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON EP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25708RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details