Single Output LDO, 250mA, Fixed(2.8V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
IC REG LINEAR 2.8V 250MA 8VSSOP
LDO Voltage Regulators Fast Transient Response 250-mA
IC REG LINEAR 2.8V 250MA 8VSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77328DGKG4 | TPS77328DGKG4-ND | TPS77328DGKG4 | TPS77328DGKG4 | TPS77328DGKG4 |
| Product Name | TPS77328 Single Output LDO, 250mA, Fixed(2.8V), Fast Transient Response, SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts |