Texas Instruments TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77901DGKG4

Description
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response,  Low IQ, SVS - TPS77901DGKG4 - Texas Instruments
Dallas, TX, United States
TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS
TPS77901DGKG4
TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77901DGKG4
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77901DGKG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77901DGKG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77901DGKG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77901DGKG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77901DGKG4
PMIC - Voltage Regulators - Linear TPS77901DGKG4
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77901DGKG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77901DGKG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77901DGKG4
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77901DGKG4
LDO Voltage Regulators TPS77901DGKG4
LDO Voltage Regulators 250mA LDO

LDO Voltage Regulators 250mA LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77901DGKG4 TPS77901DGKG4-ND TPS77901DGKG4 TPS77901DGKG4 TPS77901DGKG4
Product Name TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24156AYFFT - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ24253RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24630RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7V Power Management IC - 713-BQ27000DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 0.4000 volts
IOUT 0.0050 amps
View Details
2 suppliers