Texas Instruments TPS78618 Single Output LDO, 1.5A, Fixed(1.8V), Low Noise, High PSRR TPS78618DCQ

Description
Single Output LDO, 1.5A, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78618 Single Output LDO, 1.5A, Fixed(1.8V), Low Noise, High PSRR - TPS78618DCQ - Texas Instruments
Dallas, TX, United States
TPS78618 Single Output LDO, 1.5A, Fixed(1.8V), Low Noise, High PSRR
TPS78618DCQ
TPS78618 Single Output LDO, 1.5A, Fixed(1.8V), Low Noise, High PSRR TPS78618DCQ
Single Output LDO, 1.5A, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 1.5A, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78618DCQ - 083552-TPS78618DCQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78618DCQ
083552-TPS78618DCQ
PMIC - PMIC - Voltage Regulators - Linear - TPS78618DCQ 083552-TPS78618DCQ
Manufacturer: Texas Instruments Win Source Part Number: 083552-TPS78618DCQ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 385μA PSRR: 59dB to 32dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083552-TPS78618DCQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 385μA
PSRR: 59dB to 32dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS78618DCQ - Rochester Electronics
Newburyport, MA, United States
TPS786 Ultralow-Noise, High-PSRR, Fast, RF, 1.5-A Low-Dropout Linear Regulators

TPS786 Ultralow-Noise, High-PSRR, Fast, RF, 1.5-A Low-Dropout Linear Regulators

Supplier's Site Datasheet
Singapore, Singapore
1.8V 1.5A 5.5V LDO Voltage Regulator IC
776-TPS78618DCQ
1.8V 1.5A 5.5V LDO Voltage Regulator IC 776-TPS78618DCQ
1.8V 1.5A LDO Regulator, 5.5V In, SOT-223 Product overview: TPS78618DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78618DCQ can be used for catalog matching and distributor lookup.

1.8V 1.5A LDO Regulator, 5.5V In, SOT-223 Product overview: TPS78618DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78618DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34652-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34652-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34652-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78618DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78618DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78618DCQ
IC REG LINEAR 1.8V 1.5A SOT223-6

IC REG LINEAR 1.8V 1.5A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78618DCQ
LDO Voltage Regulators TPS78618DCQ
LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78618DCQ 083552-TPS78618DCQ TPS78618DCQ 776-TPS78618DCQ 296-34652-5-ND TPS78618DCQ TPS78618DCQ
Product Name TPS78618 Single Output LDO, 1.5A, Fixed(1.8V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS78618DCQ 1.8V 1.5A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details