Texas Instruments TPS79225 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, High PSRR TPS79225DBVT

Description
Single Output LDO, 100mA, Fixed(2.5V), Low Noise, High PSRR 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(2.5V), Low Noise, High PSRR 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79225 Single Output LDO, 100mA, Fixed(2.5V),  Low Noise, High PSRR - TPS79225DBVT - Texas Instruments
Dallas, TX, United States
TPS79225 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, High PSRR
TPS79225DBVT
TPS79225 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, High PSRR TPS79225DBVT
Single Output LDO, 100mA, Fixed(2.5V), Low Noise, High PSRR 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(2.5V), Low Noise, High PSRR 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 100mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS79225DBVT
2.5V 100mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS79225DBVT
2.5V 100mA LDO Regulator, 5.5V In, 2% Acc, SOT-23 Product overview: TPS79225DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79225DBVT can be used for catalog matching and distributor lookup.

2.5V 100mA LDO Regulator, 5.5V In, 2% Acc, SOT-23 Product overview: TPS79225DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79225DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79225DBVT - 034822-TPS79225DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79225DBVT
034822-TPS79225DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS79225DBVT 034822-TPS79225DBVT
Manufacturer: Texas Instruments Win Source Part Number: 034822-TPS79225DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 250μA PSRR: 70dB to 47dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034822-TPS79225DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 250μA
PSRR: 70dB to 47dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79225DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79225DBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79225DBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79225DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79225DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79225DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 2653558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653558P
Voltage Regulators 2653558P
LDO Voltage Regulator, TPS79225DBVT

LDO Voltage Regulator, TPS79225DBVT

Supplier's Site
Voltage Regulators - 2653557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653557
Voltage Regulators 2653557
LDO Voltage Regulator, TPS79225DBVT

LDO Voltage Regulator, TPS79225DBVT

Supplier's Site
Voltage Regulators - 2653558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653558
Voltage Regulators 2653558
LDO Voltage Regulator, TPS79225DBVT

LDO Voltage Regulator, TPS79225DBVT

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79225DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79225DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79225DBVT
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79225DBVT
LDO Voltage Regulators TPS79225DBVT
LDO Voltage Regulators High PSRR Fast RF High-Enable 100mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 100mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79225DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79225DBVT
PMIC - Voltage Regulators - Linear TPS79225DBVT
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79225DBVT 776-TPS79225DBVT 034822-TPS79225DBVT 296-TPS79225DBVTCT-ND 2653558P TPS79225DBVT TPS79225DBVT TPS79225DBVT
Product Name TPS79225 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, High PSRR 2.5V 100mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79225DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data