Texas Instruments TPS793285 Single Output LDO, 200mA, Fixed(2.85V), High PSRR, Low Noise TPS793285DBVT

Description
Single Output LDO, 200mA, Fixed(2.85V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(2.85V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS793285 Single Output LDO, 200mA, Fixed(2.85V), High PSRR, Low Noise - TPS793285DBVT - Texas Instruments
Dallas, TX, United States
TPS793285 Single Output LDO, 200mA, Fixed(2.85V), High PSRR, Low Noise
TPS793285DBVT
TPS793285 Single Output LDO, 200mA, Fixed(2.85V), High PSRR, Low Noise TPS793285DBVT
Single Output LDO, 200mA, Fixed(2.85V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 200mA, Fixed(2.85V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.85V 200mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS793285DBVT
2.85V 200mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS793285DBVT
2.85V LDO 200mA, 5.5V In, SOT-23 Product overview: TPS793285DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS793285DBVT can be used for catalog matching and distributor lookup.

2.85V LDO 200mA, 5.5V In, SOT-23 Product overview: TPS793285DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS793285DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS793285DBVT - 1113397-TPS793285DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS793285DBVT
1113397-TPS793285DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS793285DBVT 1113397-TPS793285DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1113397-TPS793285DBV T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 220μA PSRR: 70dB to 43dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113397-TPS793285DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 220μA
PSRR: 70dB to 43dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS793285DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS793285DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS793285DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS793285DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS793285DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS793285DBVT
IC REG LIN 2.85V 200MA SOT23-5

IC REG LIN 2.85V 200MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS793285DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS793285DBVT
PMIC - Voltage Regulators - Linear TPS793285DBVT
IC REG LIN 2.85V 200MA SOT23-5

IC REG LIN 2.85V 200MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS793285DBVT
LDO Voltage Regulators TPS793285DBVT
LDO Voltage Regulators High PSRR Fast RF High-Enable 200mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 200mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS793285DBVT 776-TPS793285DBVT 1113397-TPS793285DBVT 296-TPS793285DBVTTR-ND TPS793285DBVT TPS793285DBVT TPS793285DBVT
Product Name TPS793285 Single Output LDO, 200mA, Fixed(2.85V), High PSRR, Low Noise 2.85V 200mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS793285DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25070DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details