The TPS79133DBVREP is a 100-mA low-dropout linear regulator with a fixed 3.3-V output, designed for noise-sensitive RF and analog applications. It is packaged in a 5-pin SOT-23 (DBV) and operates over a junction temperature range of -40°C to 125°C. The device features a high PSRR of 70 dB at 10 kHz, ultralow output noise of 15 µV RMS, a fast start-up time of 63 µs, and stable operation with a 1-µF ceramic capacitor on the output. It maintains a dropout voltage of 38 mV at full load and draws 170 µA typical quiescent current. The regulator supports standby mode with supply current under 1 µA and is qualified for enhanced plastic product requirements including controlled baseline, one assembly/test site, one fabrication site, and extended product life cycle.
Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
3.3V 100mA LDO Regulator, Ultralow Noise, High PSRR, SOT-23-5 Product overview: TPS79133DBVREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79133DBVREP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
LDO Voltage Regulators Mil Enh Ultra Lo Noise Hi PSRR 100mA
IC REG LINEAR 3.3V 100MA SOT23-5
IC REG LINEAR 3.3V 100MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79133DBVREP | 776-TPS79133DBVREP | 296-22524-2-ND | TPS79133DBVREP | TPS79133DBVREP | TPS79133DBVREP |
| Product Name | TPS79133-EP Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator | Low-Power 3.3V 100mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |