AUTOMOTIVE, 300-MA, LOW-IQ, HIGH Product overview: TPS78425QWDRBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78425QWDRBRQ1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Win Source Part Number: 1244744-TPS78425QWDR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 40 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS78425QWDRBRQ1
Voltage Dropout (Max): 0.115V @ 300mA
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS78425QWDRBRQ1 | 296-TPS78425QWDRBRQ1CT-ND | 1244744-TPS78425QWDRBRQ1 | TPS78425QWDRBRQ1 | TPS78425QWDRBRQ1 | TPS78425QWDRBRQ1 |
| Product Name | Automotive Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; Tape & Reel | Other; 8-VDFN Exposed Pad | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.1150 volts | 0.1150 volts | 0.1150 volts | 0.1150 volts |