Texas Instruments TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output TPS77433DGK

Description
Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output - TPS77433DGK - Texas Instruments
Dallas, TX, United States
TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output
TPS77433DGK
TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output TPS77433DGK
Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77433DGK - 1273509-TPS77433DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77433DGK
1273509-TPS77433DGK
PMIC - PMIC - Voltage Regulators - Linear - TPS77433DGK 1273509-TPS77433DGK
Manufacturer: Texas Instruments Win Source Part Number: 1273509-TPS77433DGK Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 250mA Family Name: TPS77433 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.33V @ 250mA Alternative Parts (Cross-Reference): MAX883EPA+; MAX883EPA; MAX8887EZK33+; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273509-TPS77433DGK
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS77433
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.33V @ 250mA
Alternative Parts (Cross-Reference): MAX883EPA+; MAX883EPA; MAX8887EZK33+;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8120-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8120-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8120-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet
 - TPS77433DGK - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.33V Dropout, PMOS, PDSO8

Fixed Positive LDO Regulator, 3.3V, 0.33V Dropout, PMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
3.3V 250mA 10V LDO Voltage Regulator IC
776-TPS77433DGK
3.3V 250mA 10V LDO Voltage Regulator IC 776-TPS77433DGK
3.3V 250mA LDO, 10V In, 2% Acc, VSSOP Product overview: TPS77433DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77433DGK can be used for catalog matching and distributor lookup.

3.3V 250mA LDO, 10V In, 2% Acc, VSSOP Product overview: TPS77433DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77433DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77433DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77433DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77433DGK
IC REG LINEAR 3.3V 250MA 8VSSOP

IC REG LINEAR 3.3V 250MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77433DGK
LDO Voltage Regulators TPS77433DGK
LDO Voltage Regulators Fast Transient Response 250-mA

LDO Voltage Regulators Fast Transient Response 250-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77433DGK 1273509-TPS77433DGK 296-8120-5-ND TPS77433DGK 776-TPS77433DGK TPS77433DGK TPS77433DGK
Product Name TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output PMIC - PMIC - Voltage Regulators - Linear - TPS77433DGK Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 250mA 10V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; VSSOP8 Other; VSSOP SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24035RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3.7V SSOP Power Management IC - 713-BQ2060A-E619DBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details