Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 5-DDPAK/TO-263
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5
Fixed Positive LDO Regulator, 3.3V, 0.51V Dropout, BICMOS, PSSO5
IC REG LINEAR 3.3V 1.5A DDPAK
IC REG LINEAR 3.3V 1.5A DDPAK
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS78633KTTRE3 | TPS78633KTTRE3-ND | TPS78633KTTRE3 | TPS78633KTTRE3 | TPS78633KTTRE3 |
| Product Name | TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; SMSIP5H | TO-263 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |