The TPS78625DCQ is a 1.5-A low-dropout linear voltage regulator designed for applications requiring high power-supply rejection ratio (PSRR) and low noise. It features a very low dropout voltage of 390 mV at full load, making it suitable for battery-powered devices. The device operates with a quiescent current of 265 OºA, which reduces to less than 1 OºA in standby mode. It has a fast start-up time of approximately 50 Oºs and is stable with a small 1-OºF ceramic capacitor on the output. The TPS78625DCQ is available in a SOT-223 package and supports fixed and adjustable output versions ranging from 1.2 V to 5.5 V. Its high PSRR (49 dB at 10 kHz) and ultralow noise (48 OºV RMS) make it ideal for noise-sensitive applications such as RF electronics, audio devices, and portable communication systems.
Single Output LDO, 1.5A, Fixed(2.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
2.5V LDO Regulator, 1.5A, 305mV Dropout, SOT-223 Product overview: TPS78625DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78625DCQ can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 0.39V Dropout, BICMOS, PDSO6
LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A
IC REG LINEAR 2.5V 1.5A SOT223-6
IC REG LINEAR 2.5V 1.5A SOT223-6
IC REG LINEAR 2.5V 1.5A SOT223-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78625DCQ | 296-27090-5-ND | 776-TPS78625DCQ | TPS78625DCQ | TPS78625DCQ | TPS78625DCQ | TPS78625DCQ | TPS78625DCQ |
| Product Name | TPS78625 Single Output LDO, 1.5A, Fixed(2.5V), Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1.5A LDO Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |