Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TPS78401QDBVRQ1

Description
Win Source Part Number: 963602-TPS78401QDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Soft Start Voltage - Output (Max): 5.5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB ~ 30dB (1kHz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 40 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS78401QDBVRQ1T R Voltage Dropout (Max): 0.9V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 963602-TPS78401QDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Soft Start Voltage - Output (Max): 5.5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB ~ 30dB (1kHz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 40 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS78401QDBVRQ1T R Voltage Dropout (Max): 0.9V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 963602-TPS78401QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
963602-TPS78401QDBVRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 963602-TPS78401QDBVRQ1
Win Source Part Number: 963602-TPS78401QDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Soft Start Voltage - Output (Max): 5.5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB ~ 30dB (1kHz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 40 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS78401QDBVRQ1T R Voltage Dropout (Max): 0.9V @ 300mA

Win Source Part Number: 963602-TPS78401QDBVRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Soft Start
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 40 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS78401QDBVRQ1TR
Voltage Dropout (Max): 0.9V @ 300mA

Buy Now
Singapore, Singapore
Automotive Low-Power SOT-23 LDO Voltage Regulator IC
776-TPS78401QDBVRQ1
Automotive Low-Power SOT-23 LDO Voltage Regulator IC 776-TPS78401QDBVRQ1
Automotive, 300-mA, low-IQ, high-PSRR, LDO voltage regulator with high accuracy and enable 5-SOT-23 -40 to 150 Product overview: TPS78401QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, LDO, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78401QDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive, 300-mA, low-IQ, high-PSRR, LDO voltage regulator with high accuracy and enable 5-SOT-23 -40 to 150 Product overview: TPS78401QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, LDO, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78401QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78401QDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78401QDBVRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78401QDBVRQ1CT-ND
IC REG LIN POS ADJ 300MA SOT23-5

IC REG LIN POS ADJ 300MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78401QDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78401QDBVRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78401QDBVRQ1TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78401QDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78401QDBVRQ1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78401QDBVRQ1DKR-ND
IC REG LIN POS ADJ 300MA SOT23-5

IC REG LIN POS ADJ 300MA SOT23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78401QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78401QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78401QDBVRQ1
IC POWER

IC POWER

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS78401QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78401QDBVRQ1
PMIC - Voltage Regulators - Linear TPS78401QDBVRQ1
IC POWER

IC POWER

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78401QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78401QDBVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78401QDBVRQ1
IC POWER

IC POWER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 963602-TPS78401QDBVRQ1 776-TPS78401QDBVRQ1 296-TPS78401QDBVRQ1CT-ND TPS78401QDBVRQ1 TPS78401QDBVRQ1 TPS78401QDBVRQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Automotive Low-Power SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Soft Start Input Overcurrent Protection Internal Current Limit; Current Limit, Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details