Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SON (3x3)
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH Product overview: TPS78401BQWDRBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78401BQWDRBRQ
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS78401BQWDRBRQ1CT-ND | 776-TPS78401BQWDRBRQ1 | TPS78401BQWDRBRQ1 | TPS78401BQWDRBRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |