Texas Instruments TPS79318 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise TPS79318DBVTG4

Description
Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -25 to -125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -25 to -125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79318 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise - TPS79318DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS79318 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise
TPS79318DBVTG4
TPS79318 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise TPS79318DBVTG4
Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -25 to -125

Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -25 to -125

Buy Now Datasheet
Singapore, Singapore
1.8V 200mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS79318DBVTG4
1.8V 200mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS79318DBVTG4
1.8V 200mA LDO Regulator, 5.5V In, SOT-23-5 Product overview: TPS79318DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79318DBVTG4 can be used for catalog matching and distributor lookup.

1.8V 200mA LDO Regulator, 5.5V In, SOT-23-5 Product overview: TPS79318DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79318DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79318DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79318DBVTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79318DBVTG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79318DBVTG4 - 1113394-TPS79318DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79318DBVTG4
1113394-TPS79318DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79318DBVTG4 1113394-TPS79318DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113394-TPS79318DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 220μA PSRR: 70dB to 43dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Audio, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Power Management, RF Communications

Manufacturer: Texas Instruments
Win Source Part Number: 1113394-TPS79318DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 220μA
PSRR: 70dB to 43dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Audio, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Power Management, RF Communications

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79318DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79318DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79318DBVTG4
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79318DBVTG4
LDO Voltage Regulators TPS79318DBVTG4
LDO Voltage Regulators High PSRR Fast RF High-Enable 200mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 200mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79318DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79318DBVTG4
PMIC - Voltage Regulators - Linear TPS79318DBVTG4
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79318DBVTG4 776-TPS79318DBVTG4 TPS79318DBVTG4-ND 1113394-TPS79318DBVTG4 TPS79318DBVTG4 TPS79318DBVTG4 TPS79318DBVTG4
Product Name TPS79318 Single Output LDO, 200mA, Fixed(1.8V), High PSRR, Low Noise 1.8V 200mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79318DBVTG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
10A SOIC Power Management IC - 713-BQ2013HSN-A514 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Battery Chargers - BQ24296RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details