Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
IC REG LIN 1.8V 750MA 20HTSSOP Product overview: TPS77718PWP from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77718PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055942-TPS77718PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG LIN 1.8V 750MA 20HTSSOP
LDO Voltage Regulators Fast-Tran-Res 750-mA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77718PWP | 296-8134-5-ND | 776-TPS77718PWP | 055942-TPS77718PWP | TPS77718PWP | TPS77718PWP |
| Product Name | TPS77718 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 750MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS77718PWP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; HTSSOP,SOIC | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; Bulk | SSOP; Other; 20-HTSSOP | SSOP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |