Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
100-mA, 10-V, low-IQ, low-dropout voltage regulator with bypass & enable 5-SOT-23 -40 to 125 Product overview: TPS78925DBVTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78925DBVTG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 100MA SOT23-5
LDO Voltage Regulators Ultralow-Power Low Noise100-mA
IC REG LINEAR 2.5V 100MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS78925DBVTG4 | TPS78925DBVTG4-ND | 776-TPS78925DBVTG4 | TPS78925DBVTG4 | TPS78925DBVTG4 | TPS78925DBVTG4 |
| Product Name | TPS78925 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power SOT-23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |