Texas Instruments TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt TPS780270200DDCR

Description
150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 5-SOT -40 to 125
Request a Quote Datasheet
Description
150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt - TPS780270200DDCR - Texas Instruments
Dallas, TX, United States
TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt
TPS780270200DDCR
TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt TPS780270200DDCR
150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 5-SOT -40 to 125

150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.7V 150mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS780270200DDCR
2.7V 150mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS780270200DDCR
2.7V LDO 150mA, 250mV Dropout, 5.5V In, SOT-23-5 Product overview: TPS780270200DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780270200DDCR can be used for catalog matching and distributor lookup.

2.7V LDO 150mA, 250mV Dropout, 5.5V In, SOT-23-5 Product overview: TPS780270200DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780270200DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23688-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23688-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23688-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23688-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23688-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23688-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS780270200DDCR - 055954-TPS780270200DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS780270200DDCR
055954-TPS780270200DDCR
PMIC - PMIC - Voltage Regulators - Linear - TPS780270200DDCR 055954-TPS780270200DDCR
Manufacturer: Texas Instruments Win Source Part Number: 055954-TPS780270200D DCR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.7V, 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V, 2V Dropout Voltage-Max: 0.25V @ 250mA, Operating Supply Current: 800nA to 5μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055954-TPS780270200DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.7V, 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V, 2V
Dropout Voltage-Max: 0.25V @ 250mA,
Operating Supply Current: 800nA to 5μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS780270200DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS780270200DDCR
PMIC - Voltage Regulators - Linear TPS780270200DDCR
IC REG LIN 2.7V/2V 150MA SOT23-5

IC REG LIN 2.7V/2V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS780270200DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS780270200DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS780270200DDCR
IC REG LIN 2.7V/2V 150MA SOT23-5

IC REG LIN 2.7V/2V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS780270200DDCR
LDO Voltage Regulators TPS780270200DDCR
LDO Voltage Regulators 150mA UltraLow Pwr

LDO Voltage Regulators 150mA UltraLow Pwr

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS780270200DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS780270200DDCR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS780270200DDCR
IC REG LIN 2.7V/2V 150MA SOT23-5

IC REG LIN 2.7V/2V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS780270200DDCR 776-TPS780270200DDCR 296-23688-2-ND 055954-TPS780270200DDCR TPS780270200DDCR TPS780270200DDCR TPS780270200DDCR TPS780270200DDCR
Product Name TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 2.7V 150mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS780270200DDCR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2 to 2.7 volts 2 volts 2 to 2.7 volts 2.7 to 2 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24618RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25629RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers