Single Output LDO, 500mA, Fixed(1.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
1.5V 500mA LDO Voltage Regulator, 10V In, 80uA IQ, HTSSOP Product overview: TPS77615PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 500mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77615PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937372-TPS77615PWP
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 20-HTSSOP
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS77615
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-11053-5, -TPS77615PWPG4-NDR, TPS77615PWPG4, -TPS77615PWPG4, -296-11053-5-ND, -TPS77615PWP-NDR, 296-11053-5, 296-11053-5-NDR, TPS77615PWPG4-ND
Fixed Positive LDO Regulator, 1.5V, 0.169V Dropout, PMOS, PDSO20
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
LDO Voltage Regulators Fast-Tran-Res 500-mA
IC REG LIN 1.5V 500MA 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77615PWP | 776-TPS77615PWP | 937372-TPS77615PWP | TPS77615PWP | 296-11053-5-ND | TPS77615PWP | TPS77615PWP |
| Product Name | TPS77615 Single Output LDO, 500mA, Fixed(1.5V), Fast Transient Response, Power Good (PG) Output | 1.5V 500mA 10V HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS77615PWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP,SOIC | Other; HTSSOP | SSOP; Other; 20-HTSSOP | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |