Texas Instruments TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS TPS77516PWPR

Description
Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 20-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 20-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS - TPS77516PWPR - Texas Instruments
Dallas, TX, United States
TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS
TPS77516PWPR
TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS TPS77516PWPR
Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 20-HTSSOP -40 to 85

Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 20-HTSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
500mA 1.6V 10V HTSSOP LDO Voltage Regulator IC
776-TPS77516PWPR
500mA 1.6V 10V HTSSOP LDO Voltage Regulator IC 776-TPS77516PWPR
500mA LDO 1.6V Fixed Output, 10V In, 85uA IQ, HTSSOP Product overview: TPS77516PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 1.6V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 1.6V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77516PWPR can be used for catalog matching and distributor lookup.

500mA LDO 1.6V Fixed Output, 10V In, 85uA IQ, HTSSOP Product overview: TPS77516PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 1.6V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 1.6V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77516PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77516PWPR - 130537-TPS77516PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77516PWPR
130537-TPS77516PWPR
PMIC - PMIC - Voltage Regulators - Linear - TPS77516PWPR 130537-TPS77516PWPR
Manufacturer: Texas Instruments Win Source Part Number: 130537-TPS77516PWPR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA Output Voltage: 1.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.6V Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130537-TPS77516PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Output Voltage: 1.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.6V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77516PWPR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77516PWPR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77516PWPR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77516PWPR
LDO Voltage Regulators TPS77516PWPR
LDO Voltage Regulators 500-mA 1.6-V LDO

LDO Voltage Regulators 500-mA 1.6-V LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77516PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77516PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77516PWPR
IC REG LIN 1.6V 500MA 20HTSSOP

IC REG LIN 1.6V 500MA 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77516PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77516PWPR
PMIC - Voltage Regulators - Linear TPS77516PWPR
IC REG LIN 1.6V 500MA 20HTSSOP

IC REG LIN 1.6V 500MA 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77516PWPR 776-TPS77516PWPR 130537-TPS77516PWPR TPS77516PWPR-ND TPS77516PWPR TPS77516PWPR TPS77516PWPR
Product Name TPS77516 Single Output LDO, 500mA, Fixed(1.6V), Fast Transient Response, SVS 500mA 1.6V 10V HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77516PWPR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP,SOIC Other; HTSSOP SSOP; Other; 20-HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 1.6 volts 1.6 volts 1.6 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details