Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1320125-TPS78227QDRV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 8 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.7V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WDFN Exposed Pad
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.3 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPS78227QDRVRQ1-NDR
Base Product Number: TPS78227
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.25V @ 150mA
2.7V 0.15A Pos LDO Regulator, 6-Pin WSON EP SMT Product overview: TPS78227QDRVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78227QDRVRQ1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
IC REG LINEAR 2.7V 150MA 6WSON
IC REG LINEAR 2.7V 150MA 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS78227QDRVRQ1 | 1320125-TPS78227QDRVRQ1 | 776-TPS78227QDRVRQ1 | 296-25736-2-ND | TPS78227QDRVRQ1 | TPS78227QDRVRQ1 |
| Product Name | TPS78227-Q1 Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 2.7V 0.15A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Standard | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; WSON EP | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |