DigiKey Datasheets for IC Analog Multiplexers
Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 16:1 160Ohm 24-PDIP | |
| 1 Circuit IC Switch 16:1 160Ohm 24-SOIC | |
| 1 Circuit IC Switch 16:1 160Ohm 24-SSOP | |
| 1 Circuit IC Switch 16:1 180Ohm 24-SOIC | |
| 1 Circuit IC Switch 2:1 1.6Ohm 6-TSOP | |
| 1 Circuit IC Switch 2:1 1.6Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 2.7Ohm SC-89-6 (SOT-666) | |
| 1 Circuit IC Switch 2:1 7Ohm 6-TSOP | |
| 1 Circuit IC Switch 2:1 8Ohm SC-70-6 | |
| 1 Circuit IC Switch 4:1 2.5Ohm 10-MSOP | |
| 1 Circuit IC Switch 4:1 2.5Ohm 12-QFN (3x3) | |
| 1 Circuit IC Switch 4:1 5.5Ohm 10-MSOP | |
| 1 Circuit IC Switch 4:1 5.5Ohm 12-QFN (3x3) | |
| 1 Circuit IC Switch 8:1 130Ohm 16-PDIP | |
| 1 Circuit IC Switch 8:1 130Ohm 16-SO | |
| 1 Circuit IC Switch 8:1 130Ohm 16-SOIC | |
| 1 Circuit IC Switch 8:1 130Ohm 16-TSSOP | |
| 1 Circuit IC Switch 8:1 130Ohm 20-PDIP | |
| 1 Circuit IC Switch 8:1 130Ohm 20-SOIC | |
| 1 Circuit IC Switch 8:1 4.7Ohm 16-QFN (4x4) | |
| 1 Circuit IC Switch 8:1 75Ohm 16-SOIC | |
| 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP | |
| 2 Circuit IC Switch 1:1 2.5Ohm 10-MSOP | |
| 2 Circuit IC Switch 1:1 5Ohm 8-MSOP | |
| 2 Circuit IC Switch 1:1 5Ohm SOT-23-8 | |
| 2 Circuit IC Switch 1:1 70Ohm 14-CERDIP | |
| 2 Circuit IC Switch 1:1 70Ohm 16-CDIP | |
| 2 Circuit IC Switch 1:1 80Ohm 14-PDIP | |
| 2 Circuit IC Switch 1:1 80Ohm 14-SOIC | |
| 2 Circuit IC Switch 2:1 10Ohm 16-DIP | |
| 2 Circuit IC Switch 2:1 15Ohm 16-DIP | |
| 2 Circuit IC Switch 2:1 3.1Ohm 12-QFN (3x3) | |
| 2 Circuit IC Switch 2:1 30Ohm 16-DIP | |
| 2 Circuit IC Switch 2:1 50Ohm 16-DIP | |
| 2 Circuit IC Switch 2:1 5Ohm 12-QFN (3x3) | |
| 2 Circuit IC Switch 2:1 750mOhm 10-MSOP | |
| 2 Circuit IC Switch 2:2 3.7Ohm 16-QFN (4x4) | |
| 2 Circuit IC Switch 2:2 8Ohm 16-QFN (3x3) | |
| 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 130Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 130Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 130Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 130Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 130Ohm 20-PDIP | |
| 2 Circuit IC Switch 4:2 4.2Ohm 16-QFN (4x4) | |
| 3 Circuit IC Switch 2:1 130Ohm 16-PDIP | |
| 3 Circuit IC Switch 2:1 130Ohm 16-SO | |
| 3 Circuit IC Switch 2:1 130Ohm 16-SOIC | |
| 3 Circuit IC Switch 2:1 130Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 1.5Ohm 16-QFN (4x4) | |
| 4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 1.8Ohm 16-QFN (4x4) | |
| 4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 170Ohm 14-PDIP | |
| 4 Circuit IC Switch 1:1 170Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 170Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 170Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 170Ohm 16-SO | |
| 4 Circuit IC Switch 1:1 170Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 170Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 175Ohm 16-CDIP | |
| 4 Circuit IC Switch 1:1 175Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 175Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 175Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 200Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 200Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 50Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 50Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 50Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 70Ohm 14-PDIP | |
| 4 Circuit IC Switch 1:1 70Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 70Ohm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 85Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 85Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 85Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 95Ohm 14-SOIC | |
| 4 Circuit IC Switch 1:1 95Ohm 14-TSSOP | |
| 4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3) | |
| 5V, 16:1, SINGLE CHANNEL ANALOG | |
| AUTOMOTIVE, 5V, 16:1, SINGLE CHA | |
| Decoder 1 x 4:10 16-PDIP | |
| Decoder 1 x 4:10 16-SOIC | |
| Decoder/Demultiplexe r 1 x 2:4 16-PDIP | |
| Decoder/Demultiplexe r 1 x 2:4 16-SOIC | |
| Decoder/Demultiplexe r 1 x 2:4 16-TSSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-PDIP | |
| Decoder/Demultiplexe r 1 x 3:8 16-SO | |
| Decoder/Demultiplexe r 1 x 3:8 16-SOIC | |
| Decoder/Demultiplexe r 1 x 3:8 16-SSOP | |
| Decoder/Demultiplexe r 1 x 3:8 16-TSSOP | |
| Decoder/Demultiplexe r 1 x 4:16 24-PDIP | |
| Decoder/Demultiplexe r 1 x 4:16 24-SOIC | |
| IC DATA SELECT/MUX 1X8:1 16-PDIP | |
| IC DATA SELECT/MUX 2X4:1 16-PDIP | |
| IC DECODER/DEMUX 1 X 2:4 16-PDIP | |
| IC DECODER/DEMUX 1 X 3:8 16-PDIP | |
| IC DECODER/DEMUX 1 X 3:8 16-SOIC | |
| IC DECODER/DEMUX 1X3:8 16-SOT-23 | |
| IC DECODER/DEMUX 1X3:8 16-TSSOP | |
| IC MULTIPLEXER 1 X 8:1 16-SOIC | |
| IC MUX 4:1 160OHM 16DIP | |
| IC MUX 8:1 160OHM 16DIP | |
| IC SW SP8T-NO/NCX4 70OHM 14DIP | |
| IC SW SPST-NCX4 85OHM 16TSSOP | |
| IC SWITCH SP8T 160OHM 16SO | |
| IC SWITCH SP8T-NCX4 70OHM 14SOIC | |
| Multiplexer 1 x 2:1 8-DFN (2x2) | |
| Multiplexer 1 x 2:1 8-MSOP | |
| Multiplexer 1 x 2:1 8-SOIC | |
| Multiplexer 1 x 8:1 16-PDIP | |
| Multiplexer 1 x 8:1 16-SOIC | |
| Multiplexer 1 x 8:1 20-PDIP | |
| Multiplexer 2 x 4:1 16-PDIP | |
| Multiplexer 2 x 4:1 16-SOIC | |
| Multiplexer 4 x 1:1 16-SOIC | |
| Multiplexer 4 x 2:1 16-PDIP | |
| Multiplexer 4 x 2:1 16-SOIC | |
| Multiplexer 4 x 2:1 16-SSOP | |
| Multiplexer 4 x 2:1 16-TSSOP | |
| Priority Encoder 1 x 10:4 16-PDIP | |
| Priority Encoder 1 x 10:4 16-SO | |
| Priority Encoder 1 x 10:4 16-SOIC | |
| Priority Encoder 1 x 10:4 16-TSSOP | |
| Shift Register File 1 Element 4 Bit 16-PDIP | |
| Shift Register File 1 Element 4 Bit 16-SOIC |
| << Prev | Next >> |