Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG2038DS-T1-E3

Description
2 Circuit IC Switch 1:1 5Ohm SOT-23-8
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:1 5Ohm SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG2038DS-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2038DS-T1-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG2038DS-T1-E3-ND
2 Circuit IC Switch 1:1 5Ohm SOT-23-8

2 Circuit IC Switch 1:1 5Ohm SOT-23-8

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2038DS-T1-E3 - 1033143-DG2038DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2038DS-T1-E3
1033143-DG2038DS-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2038DS-T1-E3 1033143-DG2038DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033143-DG2038DS-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -67dB @ 1MHz Channel-to-Channel Matching (ΔRon): 200 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 5 Ohm Case / Package: SOT-23-8 Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 22ns Channel Capacitance(CS off, CD off): 15pF, 17pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033143-DG2038DS-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -67dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 200 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5 Ohm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 22ns
Channel Capacitance(CS off, CD off): 15pF, 17pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOT-23 Analog Switch and Multiplexer IC
747-DG2038DS-T1-E3
Dual SOT-23 Analog Switch and Multiplexer IC 747-DG2038DS-T1-E3
Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG2038DS-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2038DS-T1-E3 can be used for catalog matching and distributor lookup.

Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG2038DS-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2038DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2038DS-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2038DS-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2038DS-T1-E3
2 Circuit IC Switch 1:1 5Ohm SOT-23-8

2 Circuit IC Switch 1:1 5Ohm SOT-23-8

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2038DS-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2038DS-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2038DS-T1-E3
IC SWITCH DUAL SPDT SOT23-8

IC SWITCH DUAL SPDT SOT23-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG2038DS-T1-E3-ND 1033143-DG2038DS-T1-E3 747-DG2038DS-T1-E3 DG2038DS-T1-E3 DG2038DS-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2038DS-T1-E3 Dual SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Ron 5 ohms 5 ohms 0.2000 ohms
tON 30 ns
Unlock Full Specs
to access all available technical data