Vishay Intertechnology, Inc. 1.8OHM Analog Switch and Multiplexer IC DG1412EN-T1-GE4

Description
IC SWITCH SPST-NOX4 1.8OHM 16QFN Product overview: DG1412EN-T1-GE4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG1412EN-T1-GE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST-NOX4 1.8OHM 16QFN Product overview: DG1412EN-T1-GE4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG1412EN-T1-GE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8OHM Analog Switch and Multiplexer IC
747-DG1412EN-T1-GE4
1.8OHM Analog Switch and Multiplexer IC 747-DG1412EN-T1-GE4
IC SWITCH SPST-NOX4 1.8OHM 16QFN Product overview: DG1412EN-T1-GE4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG1412EN-T1-GE4 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 1.8OHM 16QFN Product overview: DG1412EN-T1-GE4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG1412EN-T1-GE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG1412EN-T1-GE4 - 868663-DG1412EN-T1-GE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG1412EN-T1-GE4
868663-DG1412EN-T1-GE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG1412EN-T1-GE4 868663-DG1412EN-T1-GE4
Manufacturer: Vishay Win Source Part Number: 868663-DG1412EN-T1-G E4 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: DG1412 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DG1412EN-T1-GE4TR, DG1412EN-T1-GE4DKR, DG1412EN-T1-GE4CT

Manufacturer: Vishay
Win Source Part Number: 868663-DG1412EN-T1-GE4
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG1412
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DG1412EN-T1-GE4TR, DG1412EN-T1-GE4DKR, DG1412EN-T1-GE4CT

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG1412EN-T1-GE4TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG1412EN-T1-GE4TR-ND
Analog Switches, Multiplexers, Demultiplexers DG1412EN-T1-GE4TR-ND
4 Circuit IC Switch 1:1 1.8Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 1.8Ohm 16-QFN (4x4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG1412EN-T1-GE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG1412EN-T1-GE4
Interface - Analog Switches, Multiplexers, Demultiplexers DG1412EN-T1-GE4
IC SWITCH QUAD SPST 16VQFN

IC SWITCH QUAD SPST 16VQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG1412EN-T1-GE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG1412EN-T1-GE4
Analog Switches, Multiplexers, Demultiplexers DG1412EN-T1-GE4
4 Circuit IC Switch 1:1 1.8Ohm 16-QFN (4x4)

4 Circuit IC Switch 1:1 1.8Ohm 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG1412EN-T1-GE4 868663-DG1412EN-T1-GE4 DG1412EN-T1-GE4TR-ND DG1412EN-T1-GE4 DG1412EN-T1-GE4
Product Name 1.8OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG1412EN-T1-GE4 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.0800 ohms 1.8 ohms 0.0800 ohms 1.8 ohms
Bandwidth 210 MHz 210 MHz 210 MHz 210 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) 16-QFN (4x4) 16-VQFN 16-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8-bit level-shifting bus switch with 4-bit output enables - 74CBTLVD3244PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1897129 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC139SJ - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details