High Speed CMOS 16-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 16:1 160Ohm 24-SOIC
IC MUX/DEMUX 1X16 24SOIC
1 Circuit IC Switch 16:1 160Ohm 24-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4067M96G4 | CD74HC4067M96G4-ND | CD74HC4067M96G4 | CD74HC4067M96G4 |
| Product Name | CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:16 MUX | 16x1 | ||
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 80 ohms | 160 ohms | 8.5 ohms | 160 ohms |