Manufacturer: Texas Instruments
Win Source Part Number: 771403-CD74HCT154EN
Series: 74HCT
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 24-DIP (0.300", 7.62mm)
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: CD74HCT154
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): CD74HCT154DB; CD74HCT154ME4; CD74HCT154PWR; CD74HCT154M96E4;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
4-to-16 Line Demultiplexer/Decode
Decoder/Demultiplexe
IC DECODER/DEMUX 1X4:16 24DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 771403-CD74HCT154EN | 743-CD74HCT154EN | 296-33133-5-ND | CD74HCT154EN |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT154EN | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |