DigiKey Datasheets for IC Analog Multiplexers
Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 1.2Ohm 6-DFN (1.2x1.1) | |
| 1 Circuit IC Switch 1:1 160Ohm SMP5 | |
| 1 Circuit IC Switch 1:1 280Ohm 5-SSOP | |
| 1 Circuit IC Switch 1:1 300mOhm 8-MSOP | |
| 1 Circuit IC Switch 1:1 300mOhm SOT-23-6 | |
| 1 Circuit IC Switch 1:1 370mOhm SC-70-6 | |
| 1 Circuit IC Switch 1:1 3Ohm SC-70-5 | |
| 1 Circuit IC Switch 1:1 3Ohm SC-70-6 | |
| 1 Circuit IC Switch 1:1 3Ohm SOT-23-5 | |
| 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 500mOhm SC-70-6 | |
| 1 Circuit IC Switch 2:1 5Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 600mOhm 8-MSOP | |
| 1 Circuit IC Switch 2:1 600mOhm SC-70-6 | |
| 1 Circuit IC Switch 2:1 600mOhm SOT-23-6 | |
| 1 Circuit IC Switch 2:1 8-LFCSP-WD (3x3) | |
| 1 Circuit IC Switch 32:1 5.5Ohm 48-LFCSP (7x7) | |
| 1 Circuit IC Switch 32:1 5.5Ohm 48-LFCSP-VQ (7x7) | |
| 1 Circuit IC Switch 32:1 5.5Ohm 48-TQFP (7x7) | |
| 1 Circuit IC Switch 4:1 16-SOIC | |
| 1 Circuit IC Switch 4:1 20-LFCSP (4x4) | |
| 1 Circuit IC Switch 4:1 20-TSSOP | |
| 1 Circuit IC Switch 4:1 650mOhm 10-MSOP | |
| 1 Circuit IC Switch 8:1 10Ohm 16-CFlatPack | |
| 1 Circuit IC Switch 8:1 160Ohm 16-DIP | |
| 1 Circuit IC Switch 8:1 160Ohm 16-SOP | |
| 1 Circuit IC Switch 8:1 200Ohm 24-LFCSP (4x4) | |
| 1 Circuit IC Switch 8:1 4.5Ohm 16-TSSOP | |
| 1 Circuit IC Switch 8:1 4.5Ohm 20-LFCSP (4x4) | |
| 1 Circuit IC Switch 8:1 4.7Ohm 24-LFCSP (4x4) | |
| 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP | |
| 2 Circuit IC Switch 16:1 5.5Ohm 48-LFCSP (7x7) | |
| 2 Circuit IC Switch 1:1 4Ohm 8-LFCSP-WD (2x3) | |
| 2 Circuit IC Switch 1:1 4Ohm 8-MSOP | |
| 2 Circuit IC Switch 1:1 600mOhm 8-MSOP | |
| 2 Circuit IC Switch 1:1 800mOhm 8-MSOP | |
| 2 Circuit IC Switch 1:1 800mOhm SOT-23-8 | |
| 2 Circuit IC Switch 2:1 370mOhm 10-LFCSP-WD (3x3) | |
| 2 Circuit IC Switch 2:1 370mOhm 10-MSOP | |
| 2 Circuit IC Switch 2:1 370mOhm 10-WLCSP (2x1.5) | |
| 2 Circuit IC Switch 2:1 3Ohm 10-LFCSP-WD (3x3) | |
| 2 Circuit IC Switch 2:1 3Ohm 10-MSOP | |
| 2 Circuit IC Switch 2:1 3Ohm 10-WLCSP (2x1.5) | |
| 2 Circuit IC Switch 2:1 400mOhm 10-QFN (1.6x2.1) | |
| 2 Circuit IC Switch 2:1 400mOhm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 400mOhm 10-TQFN (1.4x1.8) | |
| 2 Circuit IC Switch 2:1 4Ohm 10-MSOP | |
| 2 Circuit IC Switch 2:1 500mOhm 10-QFN (1.6x2.1) | |
| 2 Circuit IC Switch 2:1 550mOhm 10-TDFN (3x3) | |
| 2 Circuit IC Switch 2:1 6.7Ohm (Typ) 10-LFCSP-UQ (1.6x1.3) | |
| 2 Circuit IC Switch 2:1 600mOhm 10-QFN (1.6x2.1) | |
| 2 Circuit IC Switch 2:1 650mOhm 10-MSOP | |
| 2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3) | |
| 2 Circuit IC Switch 2:1 7Ohm 10-QFN (1.8x1.4) | |
| 2 Circuit IC Switch 2:1 850mOhm 10-LFCSP-UQ (1.6x1.3) | |
| 2 Circuit IC Switch 2:1 850mOhm 10-TDFN (3x3) | |
| 2 Circuit IC Switch 2:2 400mOhm 16-QFN (3x3) | |
| 2 Circuit IC Switch 2:2 480mOhm 16-LFCSP-VQ (4x4) | |
| 2 Circuit IC Switch 2:2 480mOhm 16-TSSOP | |
| 2 Circuit IC Switch 2:2 720mOhm 16-LFCSP-UQ (2.1x2.1) | |
| 2 Circuit IC Switch 4:1 110Ohm 16-DIP | |
| 2 Circuit IC Switch 4:1 110Ohm 16-SO | |
| 2 Circuit IC Switch 4:1 160Ohm 16-DIP | |
| 2 Circuit IC Switch 4:1 160Ohm 16-SOP | |
| 2 Circuit IC Switch 4:1 200Ohm 24-LFCSP (4x4) | |
| 2 Circuit IC Switch 4:1 4.5Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 4.5Ohm 20-LFCSP (4x4) | |
| 2 Circuit IC Switch 4:1 4.7Ohm 24-LFCSP (4x4) | |
| 3 Circuit IC Switch 2:1 160Ohm 16-SSOP-B | |
| 3 Circuit IC Switch 2:1 4.5Ohm 16-QSOP | |
| 3 Circuit IC Switch 2:1 4.5Ohm 16-TSSOP | |
| 3 Circuit IC Switch 2:1 4.5Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 1.8Ohm 24-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 10Ohm 24-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 135Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 135Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 1Ohm 24-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 260Ohm, 625Ohm 24-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 280Ohm 14-DIP | |
| 4 Circuit IC Switch 1:1 4Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 1:1 650mOhm 16-LFCSP-VQ (3x3) | |
| 4 Circuit IC Switch 1:1 650mOhm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 900mOhm 14-TSSOP | |
| 4 Circuit IC Switch 1:1 900mOhm 16-TQFN (3x3) | |
| 4 Circuit IC Switch 2:1 2.2Ohm (Typ) 16-QSOP | |
| 4 Circuit IC Switch 2:1 2.2Ohm (Typ) 16-SOIC | |
| 4 Circuit IC Switch 2:1 2.2Ohm (Typ) 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 2:1 280Ohm 16-DIP | |
| 4 Circuit IC Switch 2:1 280Ohm 16-SOP | |
| 4 Circuit IC Switch 2:1 280Ohm 16-SSOP-B | |
| 4 Circuit IC Switch 2:1 3.5Ohm 16-LFCSP-WQ (3x3) | |
| 4 Circuit IC Switch 2:1 3.5Ohm 16-QSOP | |
| 4 Circuit IC Switch 2:1 4.5Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 2:1 4.5Ohm 20-TSSOP | |
| 4 Circuit IC Switch 2:1 7Ohm 16-QSOP | |
| Audio, Telecommunications, USB, Video Switch IC 6 Channel 30-WLCSP (2.5x3) | |
| Bus FET Exchange Switch 12 x 2:2 56-SSOP | |
| Bus FET Exchange Switch 12 x 2:2 56-TSSOP | |
| Bus Switch 1 x 1:1 14-SO | |
| Bus Switch 1 x 1:1 14-SSOP | |
| Bus Switch 1 x 1:1 14-TSSOP | |
| Bus Switch 1 x 1:1 16-SSOP | |
| Bus Switch 10 x 1:1 48-SSOP | |
| Bus Switch 10 x 1:1 48-TSSOP | |
| Bus Switch 12 x 1:1 56-SSOP | |
| Bus Switch 12 x 1:1 56-TSSOP | |
| Bus Switch 4 x 1:1 20-DHVQFN (4.5x2.5) | |
| Bus Switch 4 x 1:1 20-SO | |
| Bus Switch 4 x 1:1 20-SSOP | |
| Bus Switch 4 x 1:1 20-TSSOP | |
| Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5) | |
| Bus Switch 8 x 1:1 20-SO | |
| Bus Switch 8 x 1:1 20-SSOP | |
| Bus Switch 8 x 1:1 20-TSSOP | |
| Circuit IC Switch 24-LFCSP-VQ (4x4) | |
| Circuit IC Switch | |
| Crosspoint Switch 1 x 16:16 100-TQFP-EP (14x14) | |
| Crosspoint Switch 1 x 8:8 64-LFCSP-VQ (9x9) | |
| Decoder 1 x 4:10 16-DIP | |
| Decoder/Demultiplexe r 1 x 3:8 16-TSSOP | |
| Encoder 1 x 8:8 VBGA035W040 | |
| IC BUS SW OCTAL 8BIT 20-TSSOP | |
| IC BUS SWITCH 24BIT 56TSSOP | |
| IC BUS SWITCH 8 X 1:1 20-DHVQFN | |
| IC BUS SWITCH OCT 20-DHVQFN | |
| IC BUS SWITCH OCT 20-SOIC | |
| IC BUS SWITCH OCT 20-SSOP | |
| IC BUS SWITCH OCTAL 20-DHVQFN | |
| IC BUS SWITCH OCTAL 8BIT 20SOIC | |
| IC BUS SWITCH OCTAL 8BIT 20SSOP | |
| IC BUS SWITCH OCTAL 8BIT 20TSSOP | |
| IC DATA SELECT/MUX 4X2:1 16-WQFN | |
| IC DECODER/DEMUX 1 X 2:4 16-WQFN | |
| IC DECODER/DEMUX 1 X 3:8 16-WQFN | |
| IC FET BUS SWITCH QUAD 14SOIC | |
| IC FET BUS SWITCH QUAD 14SSOP | |
| IC FET BUS SWITCH QUAD 14TSSOP | |
| IC FET BUS SWITCH QUAD 16QSOP | |
| IC MULTIPLEXER 4:1 16SOIC | |
| IC MUX 1.65-3.6V 10MSOP | |
| IC MUX 32:1 5.5OHM 48LFCSP-VQ | |
| IC MUX 5:1 14SOP | |
| IC MUX/DEMUX TRIPLE 3X1 24LFCSP | |
| IC MUX/DEMUX TRIPLE 4X1 24LFCSP |
| << Prev | Next >> |