Texas Instruments CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers CD74HC4053PWR

Description
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers - CD74HC4053PWR - Texas Instruments
Dallas, TX, United States
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers
CD74HC4053PWR
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers CD74HC4053PWR
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-TSSOP -55 to 125

High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers 16-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
200MHz 5V TSSOP Analog Switch and Multiplexer IC
747-CD74HC4053PWR
200MHz 5V TSSOP Analog Switch and Multiplexer IC 747-CD74HC4053PWR
3-Ch 2:1 SPDT Analog Switch, 200MHz, 5V, TSSOP Product overview: CD74HC4053PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053PWR can be used for catalog matching and distributor lookup.

3-Ch 2:1 SPDT Analog Switch, 200MHz, 5V, TSSOP Product overview: CD74HC4053PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 6622564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622564P
Multiplexer & Demultiplexer ICs 6622564P
High Speed CMOS 3x2-Ch MUX 16-Pin TSSOP

High Speed CMOS 3x2-Ch MUX 16-Pin TSSOP

Supplier's Site
Multiplexer & Demultiplexer ICs - 6622564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622564
Multiplexer & Demultiplexer ICs 6622564
High Speed CMOS 3x2-Ch MUX 16-Pin TSSOP

High Speed CMOS 3x2-Ch MUX 16-Pin TSSOP

Supplier's Site
Multiplexer & Demultiplexer ICs - 1457562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1457562
Multiplexer & Demultiplexer ICs 1457562
High Speed CMOS 3x2-Ch MUX 16-Pin TSSOP

High Speed CMOS 3x2-Ch MUX 16-Pin TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - 296-12111-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-12111-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-12111-6-ND
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-12111-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-12111-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-12111-2-ND
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-12111-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-12111-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-12111-1-ND
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR - 012930-CD74HC4053PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR
012930-CD74HC4053PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR 012930-CD74HC4053PWR
Manufacturer: Texas Instruments Win Source Part Number: 012930-CD74HC4053PWR Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 8pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012930-CD74HC4053PWR
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 8pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4053PWR
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4053PWR
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet
Analog Mux/dmux, Tri 2 X 1, Tssop-16; Mu; Msl Texas Instruments - 29AH3624 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, Tri 2 X 1, Tssop-16; Mu; Msl Texas Instruments
29AH3624
Analog Mux/dmux, Tri 2 X 1, Tssop-16; Mu; Msl Texas Instruments 29AH3624
ANALOG MUX/DMUX, TRI 2 X 1, TSSOP-16; MU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANALOG MUX/DMUX, TRI 2 X 1, TSSOP-16; MU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4053PWR
Analog Switches, Multiplexers, Demultiplexers CD74HC4053PWR
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

3 Circuit IC Switch 2:1 130Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4053PWR 747-CD74HC4053PWR 6622564P 6622564 296-12111-6-ND 012930-CD74HC4053PWR CD74HC4053PWR 29AH3624 CD74HC4053PWR
Product Name CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers 200MHz 5V TSSOP Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Mux/dmux, Tri 2 X 1, Tssop-16; Mu; Msl Texas Instruments Analog Switches, Multiplexers, Demultiplexers
Configuration 3 X SPDT Triple Triple 2x1 2x1
Applications Military
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 1 to 6 volts 2 to 6 volts
Ron 45 ohms 130 ohms 5 ohms 130 ohms
Unlock Full Specs
to access all available technical data